Snap-on Industrial Brands Plier 225D

Description
12 INCH OVERALL LENGTH 2 1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL BAHCO[R] BRAND HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 225D - Snap-on Industrial Brands
Kenosha, WI, USA
Plier
225D
Plier 225D
12 INCH OVERALL LENGTH 2 1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL BAHCO[R] BRAND HANDLE STYLE DOUBLE DIPPED
  • 12 INCH OVERALL LENGTH
  • 2 1/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • BAHCO[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet
Plier - 225D - Snap-on Industrial Brands
Kenosha, WI, USA
Plier
225D
Plier 225D
12 INCH OVERALL LENGTH 2 1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL BAHCO[R] BRAND HANDLE STYLE DOUBLE DIPPED
  • 12 INCH OVERALL LENGTH
  • 2 1/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • BAHCO[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 225D
Product Name Plier
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
 - 4444044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Pincers
Length 8 inch (203 mm)
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details