Snap-on Industrial Brands Drive Socket 2-614

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 1-1/8 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .4375 SOCKET END SIZE - DECIMAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE STRAIGHT SOCKET DEPTH 5/16 INCH WEIGHT 0.07 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 2-614 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
2-614
Drive Socket 2-614
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 1-1/8 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .4375 SOCKET END SIZE - DECIMAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE STRAIGHT SOCKET DEPTH 5/16 INCH WEIGHT 0.07 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 2 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 1-1/8 INCH OVERALL LENGTH
  • 11/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • .4375 SOCKET END SIZE - DECIMAL
  • 7/16 SOCKET END SIZE - FRACTIONAL
  • 7/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 5/16 INCH
  • WEIGHT 0.07 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 2 MODEL
Supplier's Site Datasheet
Drive Socket - 2-614 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
2-614
Drive Socket 2-614
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 1-1/8 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .4375 SOCKET END SIZE - DECIMAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE STRAIGHT SOCKET DEPTH 5/16 INCH WEIGHT 0.07 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 2 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 1-1/8 INCH OVERALL LENGTH
  • 11/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • .4375 SOCKET END SIZE - DECIMAL
  • 7/16 SOCKET END SIZE - FRACTIONAL
  • 7/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 5/16 INCH
  • WEIGHT 0.07 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 2-614
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
 - 1230363 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 6 mm
Number of Points 12
View Details
Drive Socket - 30210 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 41045 inch
View Details