Snap-on Industrial Brands Drive Socket 17-672

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-1/16 INCH OVERALL LENGTH 3-7/32 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.25 SOCKET END SIZE - DECIMAL 2-1/4 SOCKET END SIZE - FRACTIONAL 2-1/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-3/8 INCH WEIGHT 4.58 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 17 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 17-672 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
17-672
Drive Socket 17-672
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-1/16 INCH OVERALL LENGTH 3-7/32 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.25 SOCKET END SIZE - DECIMAL 2-1/4 SOCKET END SIZE - FRACTIONAL 2-1/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-3/8 INCH WEIGHT 4.58 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 17 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 4-1/16 INCH OVERALL LENGTH
  • 3-7/32 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • 2.25 SOCKET END SIZE - DECIMAL
  • 2-1/4 SOCKET END SIZE - FRACTIONAL
  • 2-1/4 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DEPTH 1-3/8 INCH
  • WEIGHT 4.58 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 17 MODEL
Supplier's Site Datasheet
Drive Socket - 17-672 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
17-672
Drive Socket 17-672
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-1/16 INCH OVERALL LENGTH 3-7/32 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.25 SOCKET END SIZE - DECIMAL 2-1/4 SOCKET END SIZE - FRACTIONAL 2-1/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-3/8 INCH WEIGHT 4.58 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 17 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 4-1/16 INCH OVERALL LENGTH
  • 3-7/32 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • 2.25 SOCKET END SIZE - DECIMAL
  • 2-1/4 SOCKET END SIZE - FRACTIONAL
  • 2-1/4 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DEPTH 1-3/8 INCH
  • WEIGHT 4.58 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 17 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 17-672
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
 - 1230706 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 19 mm
Number of Points 12
View Details
Drive Socket - 31709 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 9 inch
View Details