Snap-on Industrial Brands Drive Socket 17-668

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-1/16 INCH OVERALL LENGTH 3-7/32 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.125 SOCKET END SIZE - DECIMAL 2-1/8 SOCKET END SIZE - FRACTIONAL 2-1/8 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-1/4 INCH WEIGHT 4.86 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 17 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 17-668 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
17-668
Drive Socket 17-668
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-1/16 INCH OVERALL LENGTH 3-7/32 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.125 SOCKET END SIZE - DECIMAL 2-1/8 SOCKET END SIZE - FRACTIONAL 2-1/8 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-1/4 INCH WEIGHT 4.86 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 17 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 4-1/16 INCH OVERALL LENGTH
  • 3-7/32 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • 2.125 SOCKET END SIZE - DECIMAL
  • 2-1/8 SOCKET END SIZE - FRACTIONAL
  • 2-1/8 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DEPTH 1-1/4 INCH
  • WEIGHT 4.86 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 17 MODEL
Supplier's Site Datasheet
Drive Socket - 17-668 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
17-668
Drive Socket 17-668
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-1/16 INCH OVERALL LENGTH 3-7/32 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.125 SOCKET END SIZE - DECIMAL 2-1/8 SOCKET END SIZE - FRACTIONAL 2-1/8 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-1/4 INCH WEIGHT 4.86 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 17 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 4-1/16 INCH OVERALL LENGTH
  • 3-7/32 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • 2.125 SOCKET END SIZE - DECIMAL
  • 2-1/8 SOCKET END SIZE - FRACTIONAL
  • 2-1/8 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DEPTH 1-1/4 INCH
  • WEIGHT 4.86 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 17 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 17-668
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
 - 253166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
# of Pieces 40
Type Square Drive
View Details
Drive Socket - 31128 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 41098 inch
View Details