Snap-on Industrial Brands Drive Socket 16-638

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK FINISH 3 1/4 INCH OVERALL LENGTH 1 7/8 INCH OUTSIDE DIAMETER FORGED HEAT TREATED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD SAE BODY STYLE STRAIGHT SOCKET DEPTH 15/32 INCH WEIGHT 1.55 LB 16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 16-638 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
16-638
Drive Socket 16-638
6 POINT TYPE ALLOY STEEL MATERIAL BLACK FINISH 3 1/4 INCH OVERALL LENGTH 1 7/8 INCH OUTSIDE DIAMETER FORGED HEAT TREATED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD SAE BODY STYLE STRAIGHT SOCKET DEPTH 15/32 INCH WEIGHT 1.55 LB 16 MODEL
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH
  • 3 1/4 INCH OVERALL LENGTH
  • 1 7/8 INCH OUTSIDE DIAMETER
  • FORGED HEAT TREATED PROCESS
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 3/16 SOCKET END SIZE - FRACTIONAL
  • 1 3/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD SAE
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 15/32 INCH
  • WEIGHT 1.55 LB
  • 16 MODEL
Supplier's Site Datasheet
Drive Socket - 16-638 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
16-638
Drive Socket 16-638
6 POINT TYPE ALLOY STEEL MATERIAL BLACK FINISH 3 1/4 INCH OVERALL LENGTH 1 7/8 INCH OUTSIDE DIAMETER FORGED HEAT TREATED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD SAE BODY STYLE STRAIGHT SOCKET DEPTH 15/32 INCH WEIGHT 1.55 LB 16 MODEL
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH
  • 3 1/4 INCH OVERALL LENGTH
  • 1 7/8 INCH OUTSIDE DIAMETER
  • FORGED HEAT TREATED PROCESS
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 3/16 SOCKET END SIZE - FRACTIONAL
  • 1 3/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD SAE
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 15/32 INCH
  • WEIGHT 1.55 LB
  • 16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 16-638
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets for Theft Prevention Nuts - SKW-6 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 17 mm
View Details
 - 1230373 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 11 mm
Number of Points 12
View Details
Drive Socket - 32320 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 41037 inch
View Details