Snap-on Industrial Brands Drive Socket 12-610

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .3125 SOCKET END SIZE - DECIMAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE TAPER SOCKET DEPTH 11/32 INCH WEIGHT 0.11 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 12-610 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
12-610
Drive Socket 12-610
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .3125 SOCKET END SIZE - DECIMAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE TAPER SOCKET DEPTH 11/32 INCH WEIGHT 0.11 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 12 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 11/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • .3125 SOCKET END SIZE - DECIMAL
  • 5/16 SOCKET END SIZE - FRACTIONAL
  • 5/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • BODY STYLE TAPER
  • SOCKET DEPTH 11/32 INCH
  • WEIGHT 0.11 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 12 MODEL
Supplier's Site Datasheet
Drive Socket - 12-610 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
12-610
Drive Socket 12-610
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .3125 SOCKET END SIZE - DECIMAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE TAPER SOCKET DEPTH 11/32 INCH WEIGHT 0.11 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 12 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 11/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • .3125 SOCKET END SIZE - DECIMAL
  • 5/16 SOCKET END SIZE - FRACTIONAL
  • 5/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • BODY STYLE TAPER
  • SOCKET DEPTH 11/32 INCH
  • WEIGHT 0.11 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 12-610
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-12-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details
 - 1230389 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 20 mm
Number of Points 12
View Details
Drive Socket - 14-640 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details