The SK255 is fully illuminated, spill proof and operates under extreme temperatures. The 82-key layout is equipped with uniform, adjustable backlighting and durable key legends. Available with PS/2 or USB interface.
Key Features
82 keys with compact size.
Water resistant splash guard.
Extreme temperature tolerance: -40°C to +70°C (-40°F to +158°F)
PS/2 and USB models available.
Durable legends.
Integrated pressure-sensitive pointer.
Dimmable backlighting.
Large backlit characters for easy viewing.
Options
Choice in backlight colors. Red comes stock.
PS/2 or USB interface
The SK255 is fully illuminated, spill proof and operates under extreme temperatures. The 82-key layout is equipped with uniform, adjustable backlighting and durable key legends. Available with PS/2 or USB interface.
Key Features
- 82 keys with compact size.
- Water resistant splash guard.
- Extreme temperature tolerance: -40°C to +70°C (-40°F to +158°F)
- PS/2 and USB models available.
- Durable legends.
- Integrated pressure-sensitive pointer.
- Dimmable backlighting.
- Large backlit characters for easy viewing.
Options
- Choice in backlight colors. Red comes stock.
- PS/2 or USB interface