Material: PVC, PE
Features
• Modular design accommodates custom requirements
• Eliminates down-time
• Can be used on multiple baths
• Systems are adaptable to almost any type of use
• Leakproof assembly, easy servicing
• Magnetic-coupled pump
• Optional pre-filter
Benefits
These resin systems can recover gold and other metals from plating operations easily and economically. Select the proper resin for gold recovery from acid or cyanide rinse water. Depth of resin column assures good solution contact for maximum metal recovery. Gold is recovered by incinerating the resin. Units have
early payback; one cubic foot of resin can retain 70 to 100 troy ounces of gold.
Recover heavy metals from metal finishing rinse water and printed circuit board manufacturing. Effluent is suitable for discharge or bath replenishment. Concentrated regenerate can be chemically treated for disposal or possible recovery.
Units provide high quality deionized water when filled with a strong base mixed-bed resin. Product water is low in dissolved solids, CO2 and silica, with a resistivity of 10 megohms or higher. Resin has built-in resistance color indicator, changing from purple to golden brown to indicate resin exhaustion
Specifications
Systems are assembled with or without a pre-filter chamber (CPVC base & cover with translucent PVC shell) for depth wound cartridges as indicated, followed by a refillable resin chamber with CPVC cover and base and PVC (PL) shell or translucent PVC shell (PCL), with 250 micron PP strainers to prevent resin migration.
The pump is magnetic coupled, made of glass filled PP. Systems include reinforced vinyl (PVC) hose, CPVC fittings and corrosion resistant base.
Serfilco, Ltd. | |
---|---|
Product Category | Ion Exchange Equipment |
Product Number | S-0383 CB |
Product Name | Ion Exchange Resin System |