Material: CPVC, PVC, PP Performance: .15-15 cu. ft. capacity
Features
Non-metallic solution contact magnetic coupled pump (systems)
Easy servicing without tools construction. Chambers are available in translucent PVC, PVC, or fiberglass reinforced polyethylene shell, in sizes from 0.15 to 15 cubic feet of resin. Built-in strainers help prevent resin migration. Seal-less magnetic coupled pumps provide leak-proof operation with minimal maintenance. All systems are mounted on a base, ready to connect and operate.
Benefits
For PRECIOUS METAL RECOVERY
These resin systems can recover gold and other metals from plating operations easily and economically. Select the proper
resin for gold recovery from acid or cyanide rinse water. Depth of resin column assures good solution contact for maximum metal recovery. Gold is recovered by incinerating the resin. Units have early payback; one cubic foot of resin can retain 70 to 100 troy ounces of gold.
For HEAVY METAL REMOVAL/RECOVERY
Recover heavy metals from metal fi nishing rinse water and printed circuit board manufacturing. Effl uent is suitable for discharge or bath replenishment. Concentrated regenerate can be chemically treated for disposal or possible recovery.
For WATER PURIFICATION
Units provide high quality deionized water when fi lled with a strong base mixed-bed resin. Product water is low in dissolved solids, CO2 and silica, with a resistivity of 10 megohms or higher. Resin has built-in resistance color indicator, changing from purple to golden brown to indicate resin exhaustion.
Specifications
OPTIONAL:
FLOW CONTROL VALVE - For most effective exchange. Recommended to control flow through resin.
RESIN CANISTER CHAMBER - For convenient refill of resin. Trap filters are 30 micron depth wound cartridges.
CHOICE of SYSTEMS - with or without PRE-FILTERS
Pre-filters are highly recommended to remove suspended solids that decrease resin capacity.
Installed in-line upstream of the resin, filter can be ordered with the unit or installed separately. Must be sized according to dirt load and volume GUARDIAN to be treated.
Serfilco, Ltd. | |
---|---|
Product Category | Ion Exchange Equipment |
Product Number | P-78-1340 |
Product Name | Ion Exchange Resin Chambers and Systems |