"
UL (CANADA AND US) APPROVAL
120/277 V COIL VOLTAGE
24 HR TIMING RANGE
BUTTON TIMING ADJUSTMENT OPERATOR TYPE
OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H
TYPE ASTRONOMIC
COLOR LIGHT ALMOND
LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND ELECTRONIC LOW-VOLTAGE (ELV)
LOAD RATING 0 TO 800 W AT 120 V,
"
"
UL (CANADA AND US) APPROVAL
120/277 V COIL VOLTAGE
24 HR TIMING RANGE
BUTTON TIMING ADJUSTMENT OPERATOR TYPE
OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H
TYPE ASTRONOMIC
COLOR LIGHT ALMOND
LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND ELECTRONIC LOW-VOLTAGE (ELV)