SEEPEX Inc. Open Hopper Sanitary Pump Group CS - Range BTCS

Description
SEEPEX food pumps are used in the pharmaceutical, food, cosmetic and chemical industries or wherever a clean, sterile and hygienic atmosphere is needed. They comply with the most stringent hygiene regulations like FDA, 3-A Sanitary Standards and EHEDG and are also maintenance-friendly . Key Facts Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm Pressure up to 24 bar 350 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US 3-A Sanitary Standards and EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning Multiple mechanical seal options ensure hygienic shaft sealing SIP (Sterilization In Place) with superheated steam

Suppliers

Company
Product
Description
Supplier Links
Open Hopper Sanitary Pump - Group CS - Range BTCS - SEEPEX Inc.
Enon, OH, USA
Open Hopper Sanitary Pump
Group CS - Range BTCS
Open Hopper Sanitary Pump Group CS - Range BTCS
SEEPEX food pumps are used in the pharmaceutical, food, cosmetic and chemical industries or wherever a clean, sterile and hygienic atmosphere is needed. They comply with the most stringent hygiene regulations like FDA, 3-A Sanitary Standards and EHEDG and are also maintenance-friendly . Key Facts Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm Pressure up to 24 bar 350 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US 3-A Sanitary Standards and EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning Multiple mechanical seal options ensure hygienic shaft sealing SIP (Sterilization In Place) with superheated steam

SEEPEX food pumps are used in the pharmaceutical, food, cosmetic and chemical industries or wherever a clean, sterile and hygienic atmosphere is needed. They comply with the most stringent hygiene regulations like FDA, 3-A Sanitary Standards and EHEDG and are also maintenance-friendly.

Key Facts
Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm
Pressure up to 24 bar 350 psi

Properties & Benefits

  • High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA)
  • CIP (Clean In Place) with high velocity flow in the suction casing
  • US 3-A Sanitary Standards and EHEDG compliance
  • Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive
  • No special tools needed for assembly/disassembly
  • Optimized, dead-space-free pump casing prevents product build-up
  • High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning
  • Multiple mechanical seal options ensure hygienic shaft sealing
  • SIP (Sterilization In Place) with superheated steam
Supplier's Site

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group CS - Range BTCS
Product Name Open Hopper Sanitary Pump
Pump Type Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Sanitary Pump
Discharge Pressure 348.0 psi (245 m of Water)
Liquid Flow 572.000 GPM (2166.67 L/min)
Discharge Size 6.000 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Co., Inc.
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Multistage Centrifugal Pumps -  HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Self-Priming Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 250.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details