Portable Softwall Clean Rooms allow you to achieve Class 10,000 standards in your work area within 1 day. Rooms come with a ready to assemble pre-engineered and pre-fabricated modular frame 8 ft. long x 8 ft. wide x 8 ft. high and soft clear PVC Curtains and doors. Custom sizes are available.
SDI | |
---|---|
Product Category | Cleanrooms |
Product Name | Portable Softwall Cleanroom |
Fabrication | Modular Softwall |
Cleanliness Class | 10,000 |
Features | Movable |
Dimensions | 8' x 8' x 8' |
Lighting Type and Intensity | 2 Sealed Flourescent 2' x 4' Fixtures |