MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed.
Features:
• 2 - 1.5 in. polymer rollers, 3 in. adhesive rolls side access, anti-static
• Clam-shell opening allows for easy feeding of web
• lighted switches show when power is on, paper is engaged
• pneumatic controls for adhesive roll engagement
• Multiple tack levels for polymer rollers
Options include:
• Silicone-free cleaning system
• Idle roller assembles
• Extended shaft for driven application integration
SDI | |
---|---|
Product Category | Industrial Parts Washers and Cleaning Systems |
Product Number | MKWCN3-20 |
Product Name | MicroKlean WCN4 |
Machine Type | Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning |
Components | Cabinet or Tunnel Enclosure |
Source | Electric |
Part Loading | Continuous Loading or Feed; FrontLoad |