Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation.
Radial Type/Double Row
Schatz Bearing Corp. | |
---|---|
Product Category | Ball Bearings |
Product Number | DPP10 |
Product Name | Airframe Control/Aerospace Bearings DPP Series |
Primary Bearing Category | Radial Ball Bearing |
Application | Airframe / Aircraft Control |
Material / Plating | Stainless Steel; Corrosion Resistant; Cadmium Plated |
Seals / Shields | Double Seal |
Lubrication | Prelubricated |