Schatz Bearing Corp. Functional Precision Unground Semi-Ground Bearings A Series A 2432

Description
Single Row Radial Features: Unground single row ball bearings

Suppliers

Company
Product
Description
Supplier Links
Functional Precision Unground Semi-Ground Bearings A Series - A 2432 - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Functional Precision Unground Semi-Ground Bearings A Series
A 2432
Functional Precision Unground Semi-Ground Bearings A Series A 2432
Single Row Radial Features: Unground single row ball bearings

Single Row Radial

Features:

  • Unground single row ball bearings
Supplier's Site

Technical Specifications

  Schatz Bearing Corp.
Product Category Ball Bearings
Product Number A 2432
Product Name Functional Precision Unground Semi-Ground Bearings A Series
Primary Bearing Category Radial Ball Bearing
Rolling Element Steel
Seals / Shields None (Open Bearing)
Bearing Class Unground Bearing
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

Plain Ball Bearings  -  Inch - BBXCOM-1607 - Quality Bearings & Components
Quality Bearings & Components
Specs
Primary Bearing Category Radial Ball Bearing
Design Units Inch
Bore 0.4375 inch (11.112 mm)
View Details
Single Direction Thrust Ball Bearings - 51114 - Splendor Industrial Bearing Co., Ltd.
Splendor Industrial Bearing Co., Ltd.
Specs
Primary Bearing Category Thrust Bearing
Design Units Metric
Bore 3.7402 inch (95.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Plastic Ball Bearing - xiros® - Series B180 - igusĀ® inc.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic
Rolling Element Glass
View Details