The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most industrial fluids including water. The valve once set will not allow system pressure to exceed design limitations.
SC Hydraulic Engineering Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | DRV-050-N-025 |
Product Name | Relief Valve |
Valve Type | Blow Off; Relief |
Primary Material | Stainless Steel |
Media | Water; Hot Water; Cold Water ; Gas; Hydraulic |
Valve Size | 0.25 inch (6.35 mm) |