h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high performance insulation tape is ideal for use as a vapor seal for reinforced fiberglass or mineral wool thermal insulation.
Applications:
Saint-Gobain Tape Solutions | |
---|---|
Product Category | Adhesive Tapes |
Product Number | h-old 6540 |
Product Name | Adhesive Tapes, Foil, Aluminum |
Type | Duct; Foil Tape; Adhesive Tape; Industrial Tape |
Features | Thermally Insulating |
Color | Metallic |
Backing | Metal Foil |