The S.I.Tech 110/220 VAC Power Supplies are designed for use with data communication equipment. They are recommended for use with S.I.Tech models 2105, 2106, 2107, 2150, 2170, 2171, 2505, 2526, and other Mini Bit-Drivers .
110 VAC TO 12 VDC POWER SUPPLY(USA)
S.I. Tech, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 2121 | 76AC1180 |
Product Name | Wall Transformer - 12VDC | 110 Vac To 12 Vdc Power Supply(Usa) Si Tech |
Type | AC / DC Adapter | DC Power Supply |
Form Factor | Wall Mount | |
Applications | Data Communication Equipment | |
DC Output Voltage | 12.0 volts |