IC AMP MPLEX AMP 8MSOP
Video Amp, 1 3:1 Multiplexer-Amplifie
Video Amp, 1 3:1 Multiplexer-Amplifie
Video Amp, 1 3:1 Multiplexer-Amplifie
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011593-BH76330FVM-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: BH76330FVM
Categories: Integrated Circuits
Status: Active
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): BH76330FVM; BH76330FVM-E2;
Introduction Date: August 11, 2008
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC AMP MPLEX AMP 8MSOP
Video Amp 1 3:1 Multiplexer-Amplifie
Lingto Electronic Limited | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | BH76330FVM-TR | BH76330FVMTR-ND | 011593-BH76330FVM-TR | BH76330FVM-TR | BH76330FVM-TR |
Product Name | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BH76330FVM-TR | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
Source Current (IS) | 10 milliamps | ||||
Supply Voltage (VS) | 2.8 to 5.5 volts | ||||
Package Type | MSOP; 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) | SOP; MSOP; 8-MSOP | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) |