Video Amp, 3 Set-Top Boxes 24-SSOP-A
Video Amp 3 Set-Top Boxes 24-SSOP-A
IC AMP SET-TOP BOXES SSOP-A24
Manufacturer: Rohm Semiconductor
Win Source Part Number: 201231-BH7600AFS-E2
Packaging: Reel - TR
Applications: Set-Top Boxes
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Single-Ended
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-SSOPA
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 21.5mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC AMP SET-TOP BOXES SSOP-A24
DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | BH7600AFS-E2-ND | BH7600AFS-E2 | BH7600AFS-E2 | 201231-BH7600AFS-E2 | BH7600AFS-E2 |
Product Name | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - BH7600AFS-E2 | Linear - Amplifiers - Video Amps and Modules |
Supply Voltage (VS) | 4.5 to 5.5 volts | ||||
Package Type | SOP; 24-SOP (0.213", 5.40mm Width) | SOP; 24-SOP (0.213\", 5.40mm Width) | SSOP; SOP; 24-SSOPA | ||
Number of Pins | 24 |