Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023062-BD7628F-E2
Packaging: Reel - TR
Applications: Video
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOP
Supply Voltage - Operating: ±5V
Operating Supply Current: 23mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC AMP VIDEO 8SOP
Video Amplifiers DUAL VIDEO AMP 8-PIN
Video Amp, 2 Video 8-SOP
IC AMP VIDEO 8SOP
Video Amp 2 Video 8-SOP
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | 1023062-BD7628F-E2 | BD7628F-E2 | BD7628F-E2 | BD7628F-E2-ND | BD7628F-E2 | BD7628F-E2 |
Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - BD7628F-E2 | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
Package Type | SOP; 8-SOP | SOIC; 8-SOIC (0.173", 4.40mm Width) | SOIC; 8-SOIC (0.173\", 4.40mm Width) | |||
Operating Range | Video | |||||
Supply Voltage (VS) | 5 volts |