A flexible coupling suitable for soft-starting high inertia machinery with reduced current demand, controlled acceleration, torque and motor overload protection.
Coupling Capacity
Maximum power @ 1500RPM - 804 hp
Maximum speed - 3500 rpm
Features & Benefits
High inertia-controlled torque to 938 hp
Soft start - motor accelerates at reduced load
Reduced motor size - lower cost drive package
Overload protection - safeguards costly equipment
Dampens vibration, reducing mechanical stress - extends machine life
Delay fill version - extends acceleration time and further reduces start up torque
Automatically matches load and speed on multi drives
Energy saving through reduced current demand at start up
Coupling, brake and V pulley design types - design flexibility
A flexible coupling suitable for soft-starting high inertia machinery with reduced current demand, controlled acceleration, torque and motor overload protection.
Coupling Capacity
- Maximum power @ 1500RPM - 804 hp
- Maximum speed - 3500 rpm
Features & Benefits
- High inertia-controlled torque to 938 hp
- Soft start - motor accelerates at reduced load
- Reduced motor size - lower cost drive package
- Overload protection - safeguards costly equipment
- Dampens vibration, reducing mechanical stress - extends machine life
- Delay fill version - extends acceleration time and further reduces start up torque
- Automatically matches load and speed on multi drives
- Energy saving through reduced current demand at start up
- Coupling, brake and V pulley design types - design flexibility