Renesas Electronics Corporation Video Amps and Modules ISL59446IRZ

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Video Amps and Modules
20-ISL59446IRZ-ND
Video Amps and Modules 20-ISL59446IRZ-ND
Video Amp, 3 4:1 Multiplexer-Amplifie r 32-QFN (5x6)

Video Amp, 3 4:1 Multiplexer-Amplifier 32-QFN (5x6)

Supplier's Site Datasheet
Integrated Circuits(ICs) - 069923-ISL59446IRZ - Win Source Electronics
Yishun, Singapore
Integrated Circuits(ICs)
069923-ISL59446IRZ
Integrated Circuits(ICs) 069923-ISL59446IRZ
Manufacturer: Intersil Win Source Part Number: 069923-ISL59446IRZ Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Video Amps and Modules Packaging: Bulk Mounting Style: SMD/SMT Package: 32-VFQFN Exposed Pad Manufacturer Device Package: 32-QFN Exposed Pad (5x6) Number of Circuits: 3 Standard Package: 60 Catalog: Video Switches Multiplexers -3db Bandwidth: 620MHz Slew Rate: 1600 V/µs Current - Supply: 44mA Current - Output / Channel: 135mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069923-ISL59446IRZ
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Video Amps and Modules
Packaging: Bulk
Mounting Style: SMD/SMT
Package: 32-VFQFN Exposed Pad
Manufacturer Device Package: 32-QFN Exposed Pad (5x6)
Number of Circuits: 3
Standard Package: 60
Catalog: Video Switches Multiplexers
-3db Bandwidth: 620MHz
Slew Rate: 1600 V/µs
Current - Supply: 44mA
Current - Output / Channel: 135mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - ISL59446IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL59446IRZ
Integrated Circuits (ICs) - Linear - Amplifiers ISL59446IRZ
IC AMP MPLEX AMP 32QFN

IC AMP MPLEX AMP 32QFN

Supplier's Site
Video Amps and Modules - ISL59446IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ISL59446IRZ
Video Amps and Modules ISL59446IRZ
Video Amp 3 4:1 Multiplexer-Amplifie r 32-QFN (5x6)

Video Amp 3 4:1 Multiplexer-Amplifier 32-QFN (5x6)

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - ISL59446IRZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
ISL59446IRZ
Linear - Amplifiers - Video Amps and Modules ISL59446IRZ
IC AMP MPLEX AMP 32QFN

IC AMP MPLEX AMP 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 20-ISL59446IRZ-ND 069923-ISL59446IRZ ISL59446IRZ ISL59446IRZ ISL59446IRZ
Product Name Video Amps and Modules Integrated Circuits(ICs) Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Slew Rate 1600 V/µs
Package Type 32-VFQFN Exposed Pad 620 MHz 32-VFQFN Exposed Pad
Number of Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1800 MHz, 75 Ohm, 15 dB Gain, Differential, CATV Amplifier - QPL1822 - Qorvo
Specs
RoHS Compliant RoHS
Bandwidth 5 to 1800 MHz
Supply Voltage (VS) 5 to 8 volts
View Details
DRV110 PWM Solenoid Controller - DRV110APWR - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 6 to 15 volts
Output Current (Iout) 0.0080 amps
View Details
 - 54LS28/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Life Cycle Stage Rochester-Active
View Details
 - 7902859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Current (Iout) 2 amps
Switching Frequency 380 kHz
Package Type SOIC; SOIC
View Details