Video Amp 3 Reconstruction Filter 8-SOIC
IC AMP REC FILTR 8SOIC
Video Amp, 3 Reconstruction Filter 8-SOIC
IC AMP REC FILTR 8SOIC
Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | ISL59119IBZ | ISL59119IBZ | ISL59119IBZ-ND | ISL59119IBZ |
Product Name | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
Standards and Certifications | RoHS | |||
Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
Bandwidth | 8 MHz | |||
Source Current (IS) | 9.5 milliamps |