Video Amplifiers ISL6263A EVALRD 1 RHS CMPL 32LD QF
Video Amp Single 3.6V 6-Pin SC-70 T/R
IC AMP REC FILTR SC70-6
IC AMP REC FILTR SC70-6
Video Amp, 1 Reconstruction Filter SC-70-6
Video Amp 1 Reconstruction Filter SC-70-6
Manufacturer: Intersil
Win Source Part Number: 017936-ISL59110IEZ-T
Packaging: Reel - TR
Applications: Reconstruction Filter
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 8MHz
Slew Rate: 41 V/μs
Family Name: ISL59110
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.5 V to 3.6 V
Operating Supply Current: 2mA
Channel Output Current: 115mA
Alternative Parts (Cross-Reference): OPA361AQDCKRQ1; OPA360AIDCKRE4; OPA360AIDCK;
Introduction Date: November 27, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | ISL59110IEZ-T7 | 391-ISL59110IEZ-T7 | ISL59110IEZ-T7 | ISL59110IEZ-T7 | ISL59110IEZ-T7TR-ND | ISL59110IEZ-T7 | 017936-ISL59110IEZ-T7 |
Product Name | Video Amplifiers | Video Amp Single 3.6V 6-Pin SC-70 T/R | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - ISL59110IEZ-T7 |
Standards and Certifications | RoHS | RoHS | |||||
Bandwidth | 8 MHz | ||||||
Source Current (IS) | 2 milliamps | ||||||
Package Type | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | |||
Features | Rail-Rail-Out |