IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 1 Current Feedback 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 001559-HFA1145IBZ
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 330MHz
Slew Rate: 2100 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 11 V, ±4.5 V to 5.5 V
Operating Supply Current: 5.8mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Video Amp, 1 Current Feedback 8-SOIC
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Win Source Electronics | DigiKey | |
---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | HFA1145IBZ | HFA1145IBZ | HFA1145IBZ | 001559-HFA1145IBZ | HFA1145IBZ-ND |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - HFA1145IBZ | Video Amps and Modules |
Package Type | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | |
Bandwidth | 330 MHz | ||||
Source Current (IS) | 5.8 milliamps | ||||
Standards and Certifications | RoHS |