Video Amp 1 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
VIDEO AMPLIFIER
Video Amp, 1 Current Feedback 8-SOIC
Video Amp 1 Current Feedback 8-SOIC
Video Amp 1 Current Feedback 8-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180111-HFA1145IB
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 330MHz
Supply Current: 5.8mA
Slew Rate: 2100V/μs
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: HFA1145
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 11V, ±4.5V ~ 5.5V
Video Amplifier, 1 Func, Bipolar, PDSO8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Nova Technology(HK) Co.,Ltd | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Win Source Electronics | Rochester Electronics | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
Product Number | HFA1145IB | HFA1145IB | HFA1145IB | HFA1145IB-ND | HFA1145IB | 1180111-HFA1145IB | HFA1145IB | HFA1145IB |
Product Name | Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - HFA1145IB | VIDEO AMPLIFIER, PDSO8 | |
Package Type | SOIC | 60 mA | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC8 | |||
Bandwidth | 330 MHz | |||||||
Source Current (IS) | 5.8 milliamps | |||||||
Slew Rate | 2100 V/µs | |||||||
Supply Voltage (VS) | 9 to 11 volts |