The HFA1135 is a high speed, low power current feedback amplifier build with Intersil's proprietary complementary bipolar UHF-1 process. This amplifier features user programmable output limiting, via the VsubH/sub and VsubL/sub pins.brbr The HFA1135 is the ideal choice for high speed, low power applications requiring output limiting (e.g. flash A/D drivers), especially those requiring fast overdrive recovery times. The limiting function allows the designer to set the maximum and minimum output levels to protect downstream stages from damage or input saturation. The sub-nanosecond overdrive recovery time ensures a quick return to linear operation following an overdrive condition.brbr Component and composite video systems also benefit from this operational amplifier's performance, as indicated by the gain flatness, and differential gain and phase specifications.brbr The HFA1135 is a low power, high performance upgrade for the CLC501 and CLC502.
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 1 Current Feedback 8-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180110-HFA1135IBZ
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 360MHz
Supply Current: 6.9mA
Slew Rate: 1530V/μs
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: HFA1135
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): ±4.5V ~ 5.5V
Video Amplifiers W/ANNEAL OPAMP 360MH ZCFBLIMIT8SOICIND
Video Amp, 1 Current Feedback 8-SOIC
This high-speed op amp from Intersil is well suited to video applications.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Dual Supply Voltage = ±5V
Typical Slew Rate = 2300V/µs
Maximum Operating Temperature = +85 °C
Minimum Operating Temperature = -40 °C
This high-speed op amp from Intersil is well suited to video applications.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Dual Supply Voltage = ±5V
Typical Slew Rate = 2300V/µs
Maximum Operating Temperature = +85 °C
Minimum Operating Temperature = -40 °C
This high-speed op amp from Intersil is well suited to video applications.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Dual Supply Voltage = ±5V
Typical Slew Rate = 2300V/µs
Maximum Operating Temperature = +85 °C
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.
This high-speed op amp from Intersil is well suited to video applications.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Dual Supply Voltage = ±5V
Typical Slew Rate = 2300V/µs
Maximum Operating Temperature = +85 °C
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.
IC AMP CURRENT FEEDBACK 8SOIC
IC, VIDEO OP AMP, 360MHZ; Gain Bandwidth:660MHz; Supply Voltage Range:± 4.5V to ± 5.5V; Slew Rate:1200V/µs; No. of Amplifiers:1; Output Current:60mA; Amplifier Output:Single Ended; Operating Temperature Range:-45°C to +85°C; RoHS Compliant: Yes
Renesas Electronics Corporation | Lingto Electronic Limited | Quarktwin Technology Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
Product Number | HFA1135IBZ | HFA1135IBZ | HFA1135IBZ | 1180110-HFA1135IBZ | HFA1135IBZ | HFA1135IBZ-ND | 7044600 | HFA1135IBZ | 94M7457 |
Product Name | 360MHz, Low Power, Video Operational Amplifier with Output Limiting | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - HFA1135IBZ | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Video Op Amp, 360Mhz; Gain Bandwidth Renesas | |
Features | Single-Supply | ||||||||
Supply Voltage (VS) | 9 to 11 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||||||
Source Current (IS) | 6.9 milliamps | 6.9 milliamps | |||||||
VOS | 5 millivolts | ||||||||
IBIAS | 6 to 15 µA |