Video Amp, 1 Buffer 8-SOIC
IC AMP BUFFER 8SOIC
IC AMP BUFFER 8SOIC
Video Amp 1 Buffer 8-SOIC
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | HA4600CB96-ND | HA4600CB96 | HA4600CB96 | HA4600CB96 |
Product Name | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
Slew Rate | 1770 V/µs | |||
Supply Voltage (VS) | 4.5 to 5.5 volts | |||
Package Type | SOIC; 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
Number of Pins | 8 |