IC AMP BUFFER 8DIP
IC AMP BUFFER 8DIP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178555-HA3-5033-5
Packaging: Tube
Mounting Style: Through Hole
Applications: Buffer
-3db Bandwidth: 250MHz
Supply Current: 21mA
Slew Rate: 1100V/μs
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: HA-5033
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 16V
Video Amp, 1 Buffer 8-PDIP
Video Amp 1 Buffer 8-PDIP
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | HA3-5033-5 | HA3-5033-5 | 1178555-HA3-5033-5 | HA3-5033-5-ND | HA3-5033-5 |
Product Name | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - HA3-5033-5 | Video Amps and Modules | Video Amps and Modules |
Bandwidth | 250 MHz | ||||
Source Current (IS) | 21 milliamps | ||||
Package Type | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
Operating Range | Buffer |