The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signalling in single supply applications. The high bandwidth enables differential signalling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The EL4543 enables significant system cost savings when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.
Differential Amplifiers EL4543ILZ 500 MHZ DIFF TWSTD PAIR DRVR
Video Amp, 3 Driver 20-QFN (4x4)
Manufacturer: Intersil
Win Source Part Number: 015221-EL4543ILZ
Packaging: Tube/Rail
Applications: Driver
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 350MHz
Slew Rate: 1000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 20-QFN-EP (4x4)
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 14.5mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Video Amp 3 Driver 20-QFN (4x4)
IC AMP DRIVER 20QFN
IC AMP DRIVER 20QFN
DIFFERENTIAL AMPLIFIER, 350MHz, 1200V/uS, QFN-20; No. of Amplifiers:3Amplifie
Renesas Electronics Corporation | VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | EL4543ILZ | EL4543ILZ | EL4543ILZ-ND | 015221-EL4543ILZ | EL4543ILZ | EL4543ILZ | EL4543ILZ | 57K3165 |
Product Name | Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding | Differential Amplifiers | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - EL4543ILZ | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifier, 350Mhz, 1200V/us, Qfn-20; No. Of Amplifiers Renesas |
Slew Rate | 1000 V/µs | |||||||
Supply Voltage (VS) | 5 to 12 volts | |||||||
Package Type | 20-VFQFN Exposed Pad | 20-QFN-EP (4x4) | 20-VFQFN Exposed Pad | 20-QFN (4x4) | ||||
Number of Pins | 20 | |||||||
Operating Range | Driver |