Manufacturer: Intersil
Win Source Part Number: 015219-EL4340IUZ
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Slew Rate: 870 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QSOP
Operating Supply Current: 30mA
Channel Output Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
VIDEO AMPLIFIER
Video Amp, 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 24QSOP
EL4340 - Triple 500MHz, Multiplexing Amplifier
Video Amp 3 2:1 Multiplexer-Amplifie
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | Rochester Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 015219-EL4340IUZ | EL4340IUZ | EL4340IUZ-ND | EL4340IUZ | EL4340IUZ | EL4340IUZ |
Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - EL4340IUZ | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
Package Type | SOP; QSOP; 24-QSOP | 24-QSOP | SSOP; 24-SSOP (0.154", 3.90mm Width) | SOP; QSOP; QSOP | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | |
Slew Rate | 870 V/µs | |||||
Number of Pins | 24 | |||||
Bandwidth | 500 MHz |