IC AMP MPLEX AMP 24QSOP
Video Amp 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 24QSOP
Video Amp, 3 2:1 Multiplexer-Amplifie
Manufacturer: Intersil
Win Source Part Number: 203596-EL4340IUZ-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Slew Rate: 870 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QSOP
Operating Supply Current: 30mA
Channel Output Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | EL4340IUZ-T7 | EL4340IUZ-T7 | EL4340IUZ-T7 | EL4340IUZ-T7-ND | 203596-EL4340IUZ-T7 |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - EL4340IUZ-T7 |
Package Type | 24-QSOP | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | SSOP; 24-SSOP (0.154", 3.90mm Width) | SOP; QSOP; 24-QSOP | |
Standards and Certifications | RoHS | ||||
Bandwidth | 500 MHz |