- Trained on our vast library of engineering resources.

W.M. Berg CROSS ROLLER BEARINGS RAIL SET LR1-07

Datasheet

Suppliers

Company
Product
Description
Supplier Links
CROSS ROLLER BEARINGS RAIL SET - LR1-07 - W.M. Berg
Cudahy, WI, United States
CROSS ROLLER BEARINGS RAIL SET
LR1-07
CROSS ROLLER BEARINGS RAIL SET LR1-07
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LR1-07
Product Name CROSS ROLLER BEARINGS RAIL SET
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYT Stacked Platform - CHARON2 XYT - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Linear Slides - LWM / LWV - Ewellix
Specs
Rated Speed 78.74 in/sec (120 m/min)
Bearing Type Linear Guide Bearing; Needle Roller Bearing
View Details
Crossed Roller Bearing Motorized - GCD-40 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.18 to 1.97 inch (30 to 50 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details