- Trained on our vast library of engineering resources.

W.M. Berg ULTRA-PRECISION CROSS ROLLER LEAD SCREW DRIVEN SLIDE LDS-08SM

Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULTRA-PRECISION CROSS ROLLER LEAD SCREW DRIVEN SLIDE - LDS-08SM - W.M. Berg
Cudahy, WI, United States
ULTRA-PRECISION CROSS ROLLER LEAD SCREW DRIVEN SLIDE
LDS-08SM
ULTRA-PRECISION CROSS ROLLER LEAD SCREW DRIVEN SLIDE LDS-08SM
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LDS-08SM
Product Name ULTRA-PRECISION CROSS ROLLER LEAD SCREW DRIVEN SLIDE
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Stacked Platform - CHARON2 XY - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
LSS-LMX-100 -  - IntelLiDrives, Inc.
IntelLiDrives, Inc.
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Drive Type Direct Drive
Motor Type Linear Motor; linear, core-less, servo
View Details
Linear Slides - LWM / LWV - Ewellix
Specs
Rated Speed 78.74 in/sec (120 m/min)
Bearing Type Linear Guide Bearing; Needle Roller Bearing
View Details
Stainless Steel Translation Stage - GCM-TPS25MR - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel -0.4921 to 0.4921 inch (-12.5 to 12.5 mm)
Carriage Load 44.1 lbs (20 kg)
View Details