Dupli-Color paint comes in chrysler industrial red, has a high gloss finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with metal. Designed to have chemical-resistant, heat-resistant properties.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | 026916-91632 |
Product Name | Dupli-Color 16327 Chrysler Industrial Red High Gloss Acrylic Enamel Paint - 16 oz Aerosol Can - 12 oz Net Weight - 91632 |
Type | Enamel; Paint |