Dupli-Color paint comes in cast coat, has a matte finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with fiberglass, metal, wood. Designed to have chemical-resistant, corrosion-resistant,
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | 026916-12108 |
Product Name | Dupli-Color 21080 Cast Coat Matte Acrylic Enamel Paint - 20 oz Aerosol Can - 16 oz Net Weight - 12108 |
Type | Coating; Enamel; Paint |