Dupli-Color paint primer comes in gray and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with fiberglass, metal, wood. Designed to have chemical-resistant, corrosion-resistant,
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | 026916-12100 |
Product Name | Dupli-Color 21004 Gray Acrylic Enamel Paint Primer - 16 oz Aerosol Can - 16 oz Net Weight - 12100 |
Type | Enamel; Primer; Paint |