Manufactured by DuPont™ Liveo™ Healthcare Solutions, this Liveo™ Pharma-80 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes in vacuum applications or those with moderate to high pressures. This product is not to be used in medical applications involving implantation in the human body or contact with internal body fluids and tissues for longer than 72 hours.
Qosina Corp. | |
---|---|
Product Category | Tubing |
Product Number | T3519 |
Product Name | Liveo™ Pharma-80 Tubing |
Type | Plastic; Rubber / Silicone |
Material | Synthetic Rubber; Silicone |
Shape | Round |
Application | General Purpose; Medical / Pharmaceutical |