This Mini-DisplayPort to HDMI adapter cable offers a single-cable connection from your Mini-DisplayPort equipped device to an HDMI display or projector.
⢠Connectors: 1 x Mini-DisplayPort Male, 1 x HDMI Male,⢠Does not require a power source,⢠High picture quality,⢠Simple and easy installation,⢠Available in a range of cable lengths: 1m , 2m and 3m
Connector A = Male Mini Display Port
Connector B = Male UHDMI
Connector A Type = Mini Display Port
Connector B Type = UHDMI
Connector A Gender = Male
Connector B Gender = Male
Length = 3m
Sheath Colour = Black
Shielding = Shielded
Outer Sheath Material = PVC
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 1448644 |
Technology | HDMI |