High quality cable for connection of a monitor to a graphics card or VGA splitter or amplifier suitable for covering long distances (depending on graphics card and resolution) with high resolution, with amplifier up to 100 m.
⢠Double-shielded cable (braided and foil shield) consisting of: 3 coax lines for the RGB signals. ⢠Thumbscrews
Connector A = HD 15 Pin Male
Connector B = HD 15 Pin Male
Connector A Type = HD 15 Pin
Connector B Type = HD 15 Pin
Connector A Gender = Male
Connector B Gender = Male
Length = 10m
Sheath Colour = Black
Size of Strands = 0.127 mm, 0.2 mm
Outer Sheath Material = PVC
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 1213268 |
Gender | Male-Male |