The Primatics PZB25 elevator stage offers an ideal solution for applications requiring precise vertical motion. The design and components ensure sub-micron resolution in a compact profile. An elevator stage is used when all motion must be delivered below the payload often found in semiconductor wafer inspection, consumer product inspection and assembly, and fiber optic alignment and assembly.
The PZB25 accomplishes its vertical motion with a moving wedge design. The wedge converts horizontal movement of a precision ballscrew into pure vertical elevation. The high quality linear bearing system minimizes off-axis motion and assures high reliability and long life. The NEMA 17 motor mount enables the use of stepper or servo motors including smart motors.
The PZB25 offers a higher performance, space-saving alternative to traditional Z-axis stages: The inclined plane approach offers superior performance through use of our reliable ballscrew drivetrain while minimizing the overall height. Since the center of the carriage is centered over the bearings, deflections from a cantilevered load are minimized.
The PZB25 includes integrated limit sensors. Stepper or Servo motor options are available. The PZB25 can be directly stacked with the Primatics PLG160 and PCL65 linear stages as well as the PDR160 rotary stage. The stage tabletop is protected with a clear anodize finish.
Primatics, Inc. | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | PZB25 |
Product Name | Compact High Resolution Elevator Stages |
Axis Configuration | Z Axis Only |
Z-Axis Travel | 0.9843 inch (25 mm) |
Rated Speed | 0.7874 in/sec (1.2 m/min) |
Carriage Load | 22.05 lbs (10 kg) |
Positioning Accuracy | 1.20E-4 inch/inch (1.20E-4 mm/mm) |