Pelonis Technologies, Inc. 12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage TH-Type Positive Temperature Coefficient (PTC) Air Heater TH(W)-1070N-93S(D)

Description
This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31mm. For special designs, tube pitch of 25mm is also available. PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher the airflow, the higher the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient more temperature, then the PTC output power will increase. less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage TH-Type Positive Temperature Coefficient (PTC) Air Heater - TH(W)-1070N-93S(D) - Pelonis Technologies, Inc.
Exton, PA, USA
12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage TH-Type Positive Temperature Coefficient (PTC) Air Heater
TH(W)-1070N-93S(D)
12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage TH-Type Positive Temperature Coefficient (PTC) Air Heater TH(W)-1070N-93S(D)
This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31mm. For special designs, tube pitch of 25mm is also available. PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher the airflow, the higher the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient more temperature, then the PTC output power will increase. less

This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31mm. For special designs, tube pitch of 25mm is also available.
PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher the airflow, the higher the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient more temperature, then the PTC output power will increase. less

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TH(W)-1070N-93S(D)
Product Name 12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage TH-Type Positive Temperature Coefficient (PTC) Air Heater
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

30 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1XXXM(B)-225S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1075M(B)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Fin PTC Heating Elements - F02588154220 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.48 kW (1.64 MBH)
AC Voltage Required 220 volts
View Details
27 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1200S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details