- Trained on our vast library of engineering resources.

Pelonis Technologies, Inc. 80mm Plastic Fan Filter Assembly PFK-80

Description
80MM PLASTIC FAN FILTER ASSEMBLY Part No.: PFK-80 Material: UL94-V0 Media: Polyurethane Foam UL94HF-1 (30PPI) Color: Black (Retainer & Guard) RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Exton, PA, USA
80mm Plastic Fan Filter Assembly
PFK-80
80mm Plastic Fan Filter Assembly PFK-80
80MM PLASTIC FAN FILTER ASSEMBLY Part No.: PFK-80 Material: UL94-V0 Media: Polyurethane Foam UL94HF-1 (30PPI) Color: Black (Retainer & Guard) RoHS Compliant

80MM PLASTIC FAN FILTER ASSEMBLY

  • Part No.: PFK-80
  • Material: UL94-V0
  • Media: Polyurethane Foam UL94HF-1 (30PPI)
  • Color: Black (Retainer & Guard)
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Air Filters (industrial)
Product Number PFK-80
Product Name 80mm Plastic Fan Filter Assembly
Media Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details