- Trained on our vast library of engineering resources.

Pelonis Technologies, Inc. 60mm Aluminum Fan Filter Assembly AFK-60

Description
60MM ALUMINUM FAN FILTER ASSEMBLY Part No.: AFK-60 Material: Aluminum/Stainless Steel Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep Finish: Mill and Anodized RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Exton, PA, USA
60mm Aluminum Fan Filter Assembly
AFK-60
60mm Aluminum Fan Filter Assembly AFK-60
60MM ALUMINUM FAN FILTER ASSEMBLY Part No.: AFK-60 Material: Aluminum/Stainless Steel Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep Finish: Mill and Anodized RoHS Compliant

60MM ALUMINUM FAN FILTER ASSEMBLY

  • Part No.: AFK-60
  • Material: Aluminum/Stainless Steel
  • Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep
  • Finish: Mill and Anodized
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Air Filters (industrial)
Product Number AFK-60
Product Name 60mm Aluminum Fan Filter Assembly
Media Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details