• High repeatability
• Accurate precision regulation
• High relief capacity on R220 model
• High flow capacity on R230 model
• Suitable for instrumentation applications where
high precision regulation is required
Parker Hannifin / Automation / Pneumatic - Europe | |
---|---|
Product Category | Industrial Valves |
Product Number | R210G02C |
Product Name | Precision Pressure Regulator |
Media | Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) |
Maximum Pressure | 145.04 psi (102 m H2O) |
Number of Ports | 2 |