Parker Hannifin / Automation / Pneumatic - Europe Stainless Steel FRL Series PB558G02DHCSS

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel FRL Series - PB558G02DHCSS - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Stainless Steel FRL Series
PB558G02DHCSS
Stainless Steel FRL Series PB558G02DHCSS
• 316 Stainless steel FRL design to withstand harsh, corrosive environments • Suitable for Marine & Offshore applications • Chemical / Petroleum and process industries • Coalescing filters are designed for removing oil and water aerosols down to 0.01µ • Suitable for food industry applications

• 316 Stainless steel FRL design to withstand harsh,

corrosive environments

• Suitable for Marine & Offshore applications

• Chemical / Petroleum and process industries

• Coalescing filters are designed for removing oil and

water aerosols down to 0.01µ

• Suitable for food industry applications

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number PB558G02DHCSS
Product Name Stainless Steel FRL Series
Primary Material Stainless Steel
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 174.05 to 290.08 psi (122 to 204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Gas Pressure Regulator - AC-R - Thermon, Inc
Specs
Media Gas; LP Gas; Natural Gas
Valve Size 0.25 inch (6.35 mm)
Number of Ports 2
View Details
3/4
Specs
Primary Material Stainless Steel
Media Gas; Natural Gas; Air; Compressed Air
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details