The P3Y Series consists of:
- Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms.
- Filters, Coalescers, Regulators, Filter/regulators, Lubricators,
- A comprehensive range of modular control products & accessories,
· Soft soft start valves;
· Combined soft start dump valves;
· Proportional pressure control valves;
· High precision & high flow air piloted regulators;
· 3/2 ball valves;
· Dry air take-off manifold;
· 1 1/4” & 1 1/2” port extensions.
Key features P3Y series include:
- Robust but lightweight aluminium construction
- High flow units up to 20,000 l/m
- One bowl type to reduce number of product variants
- Unique manual/semi-auto drain, again reduces product variants
- 16 bar solenoid operated soft start/ dump valves
Full set of modular control products in a true 1” body size
Parker Hannifin / Automation / Pneumatic - Europe | |
---|---|
Product Category | Industrial Valves |
Product Number | P3YRA16PPN |
Product Name | P3Y Air Preparation Systems |
Primary Material | Aluminum |
Media | Air; Compressed Air |
Valve Size | 0.75 inch (19.05 mm) |