Parker Hannifin / Automation / Pneumatic - Europe P3X Series P3XCA14GEANGPNW

Suppliers

Company
Product
Description
Supplier Links
The Parker Moduflex Lite Series offers a real step forward for connection sizes G1/2 and G3/4. Moduflex Lite series offers unique advantages: Ideal for aggressive media and environment Patented nano lubrication technology allows the oil mist to travel up to 40m along the air line Ultra light weight, up to 45% lighter than traditional materials Corrosion resistant high tech

The Parker Moduflex Lite Series offers a real step forward for connection sizes G1/2 and G3/4.

Moduflex Lite series offers unique advantages:

  • Ideal for aggressive media and environment
  • Patented nano lubrication technology allows the oil
    mist to travel up to 40m along the air line
  • Ultra light weight, up to 45% lighter than traditional materials
  • Corrosion resistant high tech
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number P3XCA14GEANGPNW
Product Name P3X Series
Primary Material Ultra Lightweight Technopolymers
Media Air; Compressed Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 116.03 psi (81.66 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Tamper-Proof Safety Shut-Off Valve - ASV-NT - Thermon, Inc
Specs
Valve Type Safety; Shut Off
Media Gas
Valve Size 0.38 inch (9.52 mm)
View Details
Filter Service Regulators - M65 - Rotork plc
Specs
Primary Material Aluminum
Maximum Pressure 300.00 psi (211 m H2O)
Actuation Manual; Pneumatic
View Details