The Parker Moduflex Lite Series offers a real step forward for connection sizes G1/2 and G3/4.
Moduflex Lite series offers unique advantages:
Parker Hannifin / Automation / Pneumatic - Europe | |
---|---|
Product Category | Industrial Valves |
Product Number | P3XAN16GECNGW |
Product Name | P3X Series |
Primary Material | Ultra Lightweight Technopolymers |
Media | Air; Compressed Air |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 116.03 psi (81.66 m H2O) |